Manufacturer: Diodes Incorporated
Win Source Part Number: 011232-BCX5410TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS NPN 45V 1A SOT89-3 Product overview: BCX5410TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5410TA can be used for catalog matching and distributor lookup.
TRANS NPN 45V 1A SOT89-3
TRANS, NPN, 45V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K
TRANS NPN 45V 1A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 011232-BCX5410TA | BCX5410TADKR-ND | 276-BCX5410TA | BCX5410TA | 28AK6285 | BCX5410TA | BCX5410TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX5410TA | Single Bipolar Transistors | 45V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |