Bipolar (BJT) Transistor NPN - Darlington 60V 800mA 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN DARL 60V 0.8A E-LINE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCX38CSTOA-ND | BCX38CSTOA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |