LED Driver IC 1 Output Linear Dimming 350mA U-DFN2020-6
LED Driver IC 1 Output Linear Dimming 350mA U-DFN2020-6
LED Driver IC 1 Output Linear Dimming 350mA U-DFN2020-6
Win Source Part Number: 964178-BCR420UFD-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting, Signage
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 40V
Current - Output / Channel: 350mA
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Max): 40V
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BCR420UFD-7BCR420UFD
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: BCR420UFD-7-ND,BCR42
Base Product Number: BCR420
IC LED DRIVER LINEAR 350MA 6DFN Product overview: BCR420UFD-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR420UFD-7 can be used for catalog matching and distributor lookup.
TRANSISTOR LED DRIVER U-DFN2020
LED DRIVER, LINEAR, 1KHZ, UDFN-6; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:40V; Driver Case Style:UDFN; No. of Pins:6Pins; Input Voltage Min:1.4V; Input Voltage Max:40V; Switching RoHS Compliant: Yes
IC LED DRIVER LINEAR 350MA 6DFN
LED Lighting Drivers Transistor LED Driver
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BCR420UFD-7DICT-ND | 964178-BCR420UFD-7 | 137-BCR420UFD-7 | BCR420UFD-7 | 15AC8151 | BCR420UFD-7 | BCR420UFD-7 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | 350MA LED Driver IC | PMIC - LED Drivers | Led Driver, Linear, 1Khz, Udfn-6; Device Topology Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | ? to 40 volts | ? to 40 volts | 1.4 to 40 volts | ? to 40 volts | |||
| Output Voltage | 40 volts | 40 volts | 40 volts | 40 volts | |||
| Output Current | 350 milliamps | 350 milliamps | 10 milliamps |