Win Source Part Number: 1368357-BCR402UW6Q-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Frequency: 25kHz
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Base Product Number: BCR402
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 1.4V
Voltage - Supply (Max): 40V
Voltage - Output: 40V
Current - Output / Channel: 20mA
Dimming: PWM
LED Driver IC 1 Output Linear PWM Dimming 20mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 20mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 20mA SOT-26
IC LED DRVR LIN PWM 20MA SOT26 Product overview: BCR402UW6Q-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR402UW6Q-7 can be used for catalog matching and distributor lookup.
LED, DC/DC DRIVER, LINEAR, SOT-26 ROHS COMPLIANT: YES
LED Lighting Drivers Transistor LED Driver
TRANSISTOR LED DRIVER SOT26
IC LED DRVR LIN PWM 20MA SOT26
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368357-BCR402UW6Q-7 | BCR402UW6Q-7DICT-ND | 137-BCR402UW6Q-7 | 28AK6238 | BCR402UW6Q-7 | BCR402UW6Q-7 | BCR402UW6Q-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | 20MA LED Driver IC | Led, Dc/dc Driver, Linear, Sot-26 Rohs Compliant Diodes Inc. | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 40 volts | 40 volts | 40 volts | ||||
| Package Type | SOT-23-6 | Tape & Reel (TR) | |||||
| Input Voltage | 1.4 to 40 volts | 1.4 to 40 volts | 1.4 to 40 volts |