The BCP5616TQTC is an 80V NPN bipolar junction transistor in a SOT223 package, designed for medium power switching and amplification in automotive applications. It features a continuous collector current of 1A, a peak pulse collector current of 2A, and a power dissipation of 2.5W. The device has a low collector-emitter saturation voltage of less than 500mV at 500mA and a static forward current transfer ratio (hFE) between 40 and 250 depending on operating conditions. It is AEC-Q101 qualified, RoHS compliant, and manufactured in IATF16949-certified facilities. The package is molded plastic with matte tin-plated leads, meets UL 94 V-0 flammability rating, and has a moisture sensitivity level of 1 per J-STD-020. The SOT223 dimensions are 6.5mm x 3.5mm with a height of 1.6mm. The part is supplied on a 13-inch reel with 4,000 units per reel.
TRANS NPN 80V 1A SOT-223-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BCP5616TQTCTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |