PNP silicon transistor in U-DFN1110-3/SWP package, 1.10 mm x 1.00 mm x 0.52 mm, for switching and amplification applications. Rated for collector-emitter voltage up to -45 V and continuous collector current of -100 mA. Power dissipation is 420 mW with thermal resistance from junction to ambient of 298 °C/W. Operating and storage temperature range is -55 °C to +150 °C. RoHS compliant, halogen and antimony free, with wettable flanks for AOI. Qualified to AEC-Q100 and manufactured in IATF 16949 certified facilities. ESD protection: HBM 4000 V (Class 3A), CDM 1000 V (Class C3).
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC857BFHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |