PNP silicon transistor for switching and amplification applications in a U-DFN1110-3/SWP (Type A) package, measuring 1.10 mm x 1.00 mm with a height of 0.60 mm. Collector-emitter voltage rating of -65 V, collector current up to -100 mA, and power dissipation of 420 mW. Features wettable flanks with sidewall tin plating, thermal resistance of 298 °C/W, and operates from -55 °C to +150 °C. Meets AEC-Q100/101/104/200
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC856AFHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |