The BC847CFHWQ-7 is an NPN bipolar junction transistor designed for automotive applications, housed in a U-DFN1110-3 package measuring 1.10 mm x 1.00 mm x 0.52 mm with a low profile of 0.6 mm. It features a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA. The device is AEC-Q101 qualified, RoHS compliant, and constructed with a
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC847CFHWQ-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |