DIODES Incorporated Bipolar Transistor Arrays BC847BSQ-7-F

Description
TRANS 2NPN 45V 100MA SOT-363
Request a Quote Datasheet
Description
TRANS 2NPN 45V 100MA SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-BC847BSQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-BC847BSQ-7-FTR-ND
Bipolar Transistor Arrays 31-BC847BSQ-7-FTR-ND
TRANS 2NPN 45V 100MA SOT-363

TRANS 2NPN 45V 100MA SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 31-BC847BSQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-BC847BSQ-7-FCT-ND
Bipolar Transistor Arrays 31-BC847BSQ-7-FCT-ND
TRANS 2NPN 45V 100MA SOT-363

TRANS 2NPN 45V 100MA SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 31-BC847BSQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-BC847BSQ-7-FDKR-ND
Bipolar Transistor Arrays 31-BC847BSQ-7-FDKR-ND
TRANS 2NPN 45V 100MA SOT-363

TRANS 2NPN 45V 100MA SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1324009-BC847BSQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1324009-BC847BSQ-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1324009-BC847BSQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1324009-BC847BSQ-7-F Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 20nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 31-BC847BSQ-7-FTR Base Product Number: BC847BS RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324009-BC847BSQ-7-F
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 31-BC847BSQ-7-FTR
Base Product Number: BC847BS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-BC847BSQ-7-F
Bipolar Transistor 277-BC847BSQ-7-F
GENERAL PURPOSE TRANSISTOR SOT36 Product overview: BC847BSQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BSQ-7-F can be used for catalog matching and distributor lookup.

GENERAL PURPOSE TRANSISTOR SOT36 Product overview: BC847BSQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BSQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847BSQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847BSQ-7-F
Bipolar Transistor Arrays BC847BSQ-7-F
GENERAL PURPOSE TRANSISTOR SOT36

GENERAL PURPOSE TRANSISTOR SOT36

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BSQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BSQ-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BSQ-7-F
GENERAL PURPOSE TRANSISTOR SOT36

GENERAL PURPOSE TRANSISTOR SOT36

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-BC847BSQ-7-FTR-ND 1324009-BC847BSQ-7-F 277-BC847BSQ-7-F BC847BSQ-7-F BC847BSQ-7-F
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN 2 NPN (Dual); NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 SOT-363
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7114875 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP54-16H6433 - 717890-BCP54-16H6433 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847QAPNZ - Nexperia B.V.
Specs
Package Type SOT1216 SOT1216
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers