Win Source Part Number: 964429-BC846BQ-7-F
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 310 mW
Voltage - Collector Emitter Breakdown (Max): 65 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 300MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC846BQ-7-FBC846BQ-7
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-BC846BQ-7-FTR
Base Product Number: BC846
SS MID-PERF TRANSISTOR SOT23 T&R Product overview: BC846BQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BQ-7-F can be used for catalog matching and distributor lookup.
TRANS NPN 65V 0.1A SOT-23-3
TRANS NPN 65V 0.1A SOT-23-3
TRANS NPN 65V 0.1A SOT-23-3
SS MID-PERF TRANSISTOR SOT23 T&R
SS MID-PERF TRANSISTOR SOT23 T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 964429-BC846BQ-7-F | 276-BC846BQ-7-F | 31-BC846BQ-7-FTR-ND | BC846BQ-7-F | BC846BQ-7-F |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | SOT23 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |
| Power Gain | 200 dB | ||||
| Operating Frequency | 300 MHz | 300 MHz |