BC817-25FHW-7 is an NPN silicon transistor in a U-DFN1110-3/SWP package, measuring 1.10mm x 1.00mm x 0.52mm, designed for switching and amplification in compact applications. It features a collector-emitter voltage rating of 45V, continuous collector current of 500mA, and a power dissipation of 460mW. The device has a DC current gain (hFE) range of 160 to 400 at IC = 100mA and VCE = 1V, with a collector-emitter saturation voltage ≤700mV at IC = 500mA and IB = 50mA. The package is molded plastic with UL 94 V-0 flammability rating, wettable flanks for AOI, and is RoHS compliant. Thermal resistance from junction to ambient is 272°C/W. Operating temperature ranges from -55°C to +150°C. It meets ESD standards of 4000V HBM and 1000V CDM.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC817-25FHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |