DIODES Incorporated 100V 400MA Diode and Rectifier BAV19W-7

Description
DIODE GEN PURP 100V 400MA SOD123 Product overview: BAV19W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 400MA SOD123 Product overview: BAV19W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 400MA Diode and Rectifier
280-BAV19W-7
100V 400MA Diode and Rectifier 280-BAV19W-7
DIODE GEN PURP 100V 400MA SOD123 Product overview: BAV19W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19W-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 400MA SOD123 Product overview: BAV19W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAV19W-7 - 912867-BAV19W-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV19W-7
912867-BAV19W-7
Diodes, Rectifiers - Single - BAV19W-7 912867-BAV19W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 912867-BAV19W-7 Features: Diode Standard 100 V 200mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BAV19W Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV19W, BAV19W7, BAV19WTR, BAV19WCT, BAV19WCT-ND, BAV19WTR-ND, BAV19WDICT, BAV19WDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912867-BAV19W-7
Features: Diode Standard 100 V 200mA Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BAV19W
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV19W, BAV19W7, BAV19WTR, BAV19WCT, BAV19WCT-ND, BAV19WTR-ND, BAV19WDICT, BAV19WDITR

Buy Now Datasheet
Single Diodes - BAV19WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV19WDITR-ND
Single Diodes BAV19WDITR-ND
Diode Standard 100V 200mA Surface Mount SOD-123

Diode Standard 100V 200mA Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV19W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV19W-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV19W-7
DIODE GEN PURP 100V 200MA SOD123

DIODE GEN PURP 100V 200MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAV19W-7 912867-BAV19W-7 BAV19WDITR-ND BAV19W-7
Product Name 100V 400MA Diode and Rectifier Diodes, Rectifiers - Single - BAV19W-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM0 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54C,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
1.9A Diode and Rectifier - 299-2KBB20R - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers