DIODES Incorporated Diode Configuration Diodes Inc. BAV199W-7.

Description
Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):160mA; Forward Voltage VF Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):160mA; Forward Voltage VF Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Diodes Inc. - 60AC7903 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Diodes Inc.
60AC7903
Diode Configuration Diodes Inc. 60AC7903
Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):160mA; Forward Voltage VF Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):160mA; Forward Voltage VF Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC7903
Product Name Diode Configuration Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 33 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Pin Diode, Band Switching and RF Attenuation - BA592 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers