DIODES Incorporated Diode Arrays BAT54TWQ-7-F

Description
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote
Description
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAT54TWQ-7-F is a surface mount Schottky Barrier Diode designed for automotive applications, compliant with AEC-Q101 standards. It features a maximum reverse voltage of 30V and a forward current rating of 200mA. The diode exhibits a low forward voltage drop of 1V at 100mA and a reverse leakage current of 2µA at 25V. Its fast switching capability is highlighted by a reverse recovery time of 5ns. The device is housed in a compact SOT363 package, making it suitable for space-constrained designs. Additionally, it is lead-free, RoHS compliant, and has a temperature range of -65°C to +125°C, ensuring reliability in various operating conditions. The BAT54TWQ-7-F is packaged in tape and reel format, with a standard quantity of 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The BAT54TWQ-7-F is a surface mount Schottky Barrier Diode designed for automotive applications, compliant with AEC-Q101 standards. It features a maximum reverse voltage of 30V and a forward current rating of 200mA. The diode exhibits a low forward voltage drop of 1V at 100mA and a reverse leakage current of 2µA at 25V. Its fast switching capability is highlighted by a reverse recovery time of 5ns. The device is housed in a compact SOT363 package, making it suitable for space-constrained designs. Additionally, it is lead-free, RoHS compliant, and has a temperature range of -65°C to +125°C, ensuring reliability in various operating conditions. The BAT54TWQ-7-F is packaged in tape and reel format, with a standard quantity of 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 31-BAT54TWQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 31-BAT54TWQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 30V 200MA SOT363

DIODE ARR SCHOT 30V 200MA SOT363

Buy Now Datasheet
Diode Arrays - 31-BAT54TWQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 30V 200MA SOT363

DIODE ARR SCHOT 30V 200MA SOT363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048259-BAT54TWQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048259-BAT54TWQ-7-F
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048259-BAT54TWQ-7-F
Win Source Part Number: 1048259-BAT54TWQ-7-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: -65°C ~ 125°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Alternative Parts (Cross-Reference): BAT54TWQ-7-FBAT54TWQ 7F; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: BAT54TWQ-7-FDI Base Product Number: BAT54

Win Source Part Number: 1048259-BAT54TWQ-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Alternative Parts (Cross-Reference): BAT54TWQ-7-FBAT54TWQ7F;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: BAT54TWQ-7-FDI
Base Product Number: BAT54

Buy Now Datasheet
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54TWQ-7-F
30V 200MA Diode and Rectifier 286-BAT54TWQ-7-F
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54TWQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54TWQ-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54TWQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54TWQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54TWQ-7-F
Schottky Diodes & Rectifiers BAT54TWQ-7-F
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now Datasheet
Diode Arrays - BAT54TWQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54TWQ-7-F
Diode Arrays BAT54TWQ-7-F
SCHOTTKY DIODE SOT363

SCHOTTKY DIODE SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 31-BAT54TWQ-7-FTR-ND 1048259-BAT54TWQ-7-F 286-BAT54TWQ-7-F BAT54TWQ-7-F BAT54TWQ-7-F
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 30V 200MA Diode and Rectifier Schottky Diodes & Rectifiers Diode Arrays
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT-363-6 SOT363; 6-TSSOP, SC-88, SOT-363
Diode Type Schottky; Schottky
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
General-purpose dual Schottky diode - BAS70-05W-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details