Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 011008-BAT54TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 400mV @ 10mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 4μA @ 25V
Capacitance @ Vr, F: 7.5pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices
DIODE SCHOTTKY 30V 200MA SOT23-3 Product overview: BAT54TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54TA can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Single 40V 200mA
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTTKY 30V 200MA SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAT54TR-ND | 011008-BAT54TA | 280-BAT54TA | BAT54TA | BAT54TA | BAT54TA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAT54TA | Schottky 30V 200MA SOT23 Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |