DIODES Incorporated Single Diodes BAT54LP-7B

Description
Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LP-7BDICT-ND
Single Diodes BAT54LP-7BDICT-ND
Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - BAT54LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LP-7BDITR-ND
Single Diodes BAT54LP-7BDITR-ND
Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - BAT54LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LP-7BDIDKR-ND
Single Diodes BAT54LP-7BDIDKR-ND
Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-BAT54LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT54LP-7B
Schottky 30V 200MA Diode and Rectifier 280-BAT54LP-7B
DIODE SCHOTTKY 30V 200MA 2DFN Product overview: BAT54LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LP-7B can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA 2DFN Product overview: BAT54LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325180-BAT54LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325180-BAT54LP-7B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325180-BAT54LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1325180-BAT54LP-7B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 10,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: X1-DFN1006-2 Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54LP-7B-ND,BAT54L P-7BDIDKR,BAT54LP-7B DICT,BAT54LP-7BDITR Base Product Number: BAT54 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325180-BAT54LP-7B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: X1-DFN1006-2
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54LP-7B-ND,BAT54LP-7BDIDKR,BAT54LP-7BDICT,BAT54LP-7BDITR
Base Product Number: BAT54
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54LP-7B
Schottky Diodes & Rectifiers BAT54LP-7B
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now Datasheet
Single Diodes - BAT54LP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54LP-7B
Single Diodes BAT54LP-7B
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54LP-7B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54LP-7B
Diodes >> Schottky Barrier Diodes (SBD) BAT54LP-7B
30V 1V@100mA 200mA DFN-2(0.6x1) Schottky Barrier Diodes (SBD) ROHS

30V 1V@100mA 200mA DFN-2(0.6x1) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54LP-7B
Discrete Semiconductor Products - Diodes - Rectifiers BAT54LP-7B
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number BAT54LP-7BDICT-ND 280-BAT54LP-7B 1325180-BAT54LP-7B BAT54LP-7B BAT54LP-7B BAT54LP-7B BAT54LP-7B
Product Name Single Diodes Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Package Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2 0402 (1006 Metric)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers