DIODES Incorporated Diode Configuration Diodes Inc. BAT54CW-7-F.

Description
Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Qualification:- RoHS Compliant: No
Datasheet
Description
Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Diodes Inc. - 60AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Diodes Inc.
60AC7901
Diode Configuration Diodes Inc. 60AC7901
Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Qualification:- RoHS Compliant: No

Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC7901
Product Name Diode Configuration Diodes Inc.
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
RF Diodes - SMP1307-004 - 1252074-SMP1307-004 - Win Source Electronics
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details