DIODES Incorporated Discrete Semiconductor Products BAT54

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231576-BAT54 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54 Alternative Parts (Cross-Reference): CBAT54; CBAT54 TR; CBAT54 BK; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231576-BAT54 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54 Alternative Parts (Cross-Reference): CBAT54; CBAT54 TR; CBAT54 BK; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231576-BAT54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231576-BAT54
Discrete Semiconductor Products 231576-BAT54
Manufacturer: Diodes Incorporated Win Source Part Number: 231576-BAT54 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54 Alternative Parts (Cross-Reference): CBAT54; CBAT54 TR; CBAT54 BK; Introduction Date: January 17, 1997 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 231576-BAT54
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT54
Alternative Parts (Cross-Reference): CBAT54; CBAT54 TR; CBAT54 BK;
Introduction Date: January 17, 1997
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Diodes Inc. - 04M8340 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Diodes Inc.
04M8340
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Diodes Inc. 04M8340
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers
Product Number 231576-BAT54 04M8340
Product Name Discrete Semiconductor Products Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Diodes Inc.
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548777 - RS Components, Ltd.
Specs
Package TO-220; ITO-220S
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321/8115 - Acme Chip Technology Co., Limited
Specs
Package SOD-323
Life Cycle Stage Active
VF 1.25 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details