Manufacturer: Diodes Incorporated
Win Source Part Number: 1022123-BAS70T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Diode Schottky 70V 70mA (DC) Surface Mount SOT-523
Diode Schottky 70V 70mA (DC) Surface Mount SOT-523
Diode Schottky 70V 70mA (DC) Surface Mount SOT-523
DIODE SCHOTTKY 70V 70MA SOT523 Product overview: BAS70T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70T-7-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 70MA SOT523
DIODE SCHOTTKY 70V 70MA SOT523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1022123-BAS70T-7-F | BAS70T-7-FDICT-ND | 280-BAS70T-7-F | BAS70T-7-F | BAS70T-7-F |
| Product Name | Diodes, Rectifiers - Single - BAS70T-7-F | Single Diodes | Schottky 70V 70MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | SOT523; SOT-523 | Tape & Reel (TR) | SOT523; SOT-523 | ||
| VF | 1 volts | 1 volts | 1 volts |