Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048210-BAS7006TA
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 15 mA
Length: 3.05 mm
Mounting: SMD (SMT)
Forward Voltage: 410 mV
Forward Current: 700 mA
Height: 1 mm
Weight: 7.994566 mg
Width: 1.4 mm
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAS7006TABAS7006 TA;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 70 V
Element Configuration: Common Anode
Average Rectified Current: 15 mA
Max Repetitive Reverse Voltage (Vrrm): 70 V
Max Reverse Voltage (DC): 70 V
Peak Reverse Current: 100 nA
Reverse Recovery Time: 5 ns
Max Forward Surge Current (Ifsm): 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048210-BAS7006TA |
| Product Name | OEM Parts - OEM Parts (A - B) - BAS7006TA |