DIODES Incorporated Diode Configuration Diodes Inc. BAS70-04Q-7-F.

Description
Diode Configuration:Dual Pair Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: No
Description
Diode Configuration:Dual Pair Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Diodes Inc. - 60AC7896 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Diodes Inc.
60AC7896
Diode Configuration Diodes Inc. 60AC7896
Diode Configuration:Dual Pair Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: No

Diode Configuration:Dual Pair Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC7896
Product Name Diode Configuration Diodes Inc.
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 301CNQ045 - 1127947-301CNQ045 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diode Configuration Nexperia - 27AC0729 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 215 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details