DIODES Incorporated SOT23 Diode and Rectifier BAS21TA

Description
DIODE HI SPEED SWITCHING SOT23-3 Product overview: BAS21TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE HI SPEED SWITCHING SOT23-3 Product overview: BAS21TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Diode and Rectifier
280-BAS21TA
SOT23 Diode and Rectifier 280-BAS21TA
DIODE HI SPEED SWITCHING SOT23-3 Product overview: BAS21TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21TA can be used for catalog matching and distributor lookup.

DIODE HI SPEED SWITCHING SOT23-3 Product overview: BAS21TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21TA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAS21TA - 200331-BAS21TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21TA
200331-BAS21TA
Diodes, Rectifiers - Single - BAS21TA 200331-BAS21TA
Manufacturer: Diodes Incorporated Win Source Part Number: 200331-BAS21TA Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Diodes Incorporated
Win Source Part Number: 200331-BAS21TA
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21TA
Discrete Semiconductor Products - Diodes - Rectifiers BAS21TA
DIODE HI SPEED SWITCHING SOT23-3

DIODE HI SPEED SWITCHING SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-BAS21TA 200331-BAS21TA BAS21TA
Product Name SOT23 Diode and Rectifier Diodes, Rectifiers - Single - BAS21TA Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape (CT)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 200 volts
Unlock Full Specs
to access all available technical data