DIODE GEN PURP 100V 215MA 2DFN Product overview: BAS16HLPQ-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16HLPQ-7B can be used for catalog matching and distributor lookup.
Diode Standard 100V 215mA (DC) Surface Mount X1-DFN1006-2
Diode Standard 100V 215mA (DC) Surface Mount X1-DFN1006-2
Diode Standard 100V 215mA (DC) Surface Mount X1-DFN1006-2
Win Source Part Number: 958996-BAS16HLPQ-7B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Alternative Parts (Cross-Reference): BAS16HLPQ-7BBAS16HLP
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAS16HLPQ-7BDKR,3
Base Product Number: BAS16
Integrated Circuits (ICs) - Diodes - Switching Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes |
| Product Number | 280-BAS16HLPQ-7B | 31-BAS16HLPQ-7BTR-ND | 958996-BAS16HLPQ-7B | BAS16HLPQ-7B |
| Product Name | 100V 215MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Integrated Circuits (ICs) - Diodes - Switching Diode |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Standard | |||
| VF | 1.25 volts |