Manufacturer: Diodes Incorporated
Win Source Part Number: 729761-B250-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Family Part Number: B250
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A
Current - Reverse Leakage at Vr: 500μA at 50V
Capacitance at Vr, F: 200pF at 4V, 1MHz
DIODE SCHOTTKY 50V 2A SMB Product overview: B250-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B250-13 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 2A Surface Mount SMB
DIODE SCHOTTKY 50V 2A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 729761-B250-13 | 280-B250-13 | B250DITR-ND | B250-13 |
| Product Name | Diodes, Rectifiers - Single - B250-13 | Schottky 50V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.7000 volts | 0.7000 volts |