DIODES Incorporated Diodes, Rectifiers - Single - B180BE-13 B180BE-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862941-B180BE-13 Features: Diode Schottky 80 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862941-B180BE-13 Features: Diode Schottky 80 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B180BE-13 - 862941-B180BE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B180BE-13
862941-B180BE-13
Diodes, Rectifiers - Single - B180BE-13 862941-B180BE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862941-B180BE-13 Features: Diode Schottky 80 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862941-B180BE-13
Features: Diode Schottky 80 V 1A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
Schottky 80V 1A Diode and Rectifier
280-B180BE-13
Schottky 80V 1A Diode and Rectifier 280-B180BE-13
DIODE SCHOTTKY 80V 1A SMB Product overview: B180BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B180BE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 1A SMB Product overview: B180BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B180BE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B180BE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B180BE-13-ND
Single Diodes B180BE-13-ND
Diode Schottky 80V 1A Surface Mount SMB

Diode Schottky 80V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - B180BE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
B180BE-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single B180BE-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B180BE-13
Schottky Diodes & Rectifiers B180BE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 862941-B180BE-13 280-B180BE-13 B180BE-13-ND B180BE-13 B180BE-13
Product Name Diodes, Rectifiers - Single - B180BE-13 Schottky 80V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Package SMB; SMB Tape & Reel (TR) SMB; SMB SMB-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
High-speed switching diode - BAS316-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
35V Diode and Rectifier - 284-BA89202VH6127XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers