DIODES Incorporated Single Diodes B150Q-13-F

Description
Diode Schottky 50V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 50V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B150Q-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150Q-13-FDICT-ND
Single Diodes B150Q-13-FDICT-ND
Diode Schottky 50V 1A Surface Mount SMA

Diode Schottky 50V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B150Q-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150Q-13-FDIDKR-ND
Single Diodes B150Q-13-FDIDKR-ND
Diode Schottky 50V 1A Surface Mount SMA

Diode Schottky 50V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B150Q-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150Q-13-FDITR-ND
Single Diodes B150Q-13-FDITR-ND
Diode Schottky 50V 1A Surface Mount SMA

Diode Schottky 50V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B150Q-13-F - 808363-B150Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B150Q-13-F
808363-B150Q-13-F
Diodes, Rectifiers - Single - B150Q-13-F 808363-B150Q-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 808363-B150Q-13-F Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: SMA Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 1A Current - Reverse Leakage at Vr: 500μA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 808363-B150Q-13-F
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 1A
Current - Reverse Leakage at Vr: 500μA at 40V
Capacitance at Vr, F: 110pF at 4V, 1MHz

Buy Now
Schottky 50V 1A Diode and Rectifier - 280-B150Q-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-B150Q-13-F
Schottky 50V 1A Diode and Rectifier 280-B150Q-13-F
DIODE SCHOTTKY 50V 1A SMA Product overview: B150Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150Q-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1A SMA Product overview: B150Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B150Q-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B150Q-13-F
Single Diodes B150Q-13-F
DIODE SCHOTTKY 50V 1A SMA

DIODE SCHOTTKY 50V 1A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B150Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B150Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B150Q-13-F
DIODE SCHOTTKY 50V 1A SMA

DIODE SCHOTTKY 50V 1A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B150Q-13-F
Schottky Diodes & Rectifiers B150Q-13-F
Schottky Diodes & Rectifiers 1.0A SBR 50Vrrm 35Vr 0.7Vf 0.5mA 30A

Schottky Diodes & Rectifiers 1.0A SBR 50Vrrm 35Vr 0.7Vf 0.5mA 30A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number B150Q-13-FDICT-ND 808363-B150Q-13-F 280-B150Q-13-F B150Q-13-F B150Q-13-F B150Q-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - B150Q-13-F Schottky 50V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
Dual common cathode low-leakage diode - BAV170MYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
High Current Power Rectifiers - HRISOPAC0212 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details