DIODES Incorporated Schottky 40V 1A Diode and Rectifier B140S1F-7

Description
DIODE SCHOTTKY 40V 1A SOD123F Product overview: B140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A SOD123F Product overview: B140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-B140S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-B140S1F-7
Schottky 40V 1A Diode and Rectifier 280-B140S1F-7
DIODE SCHOTTKY 40V 1A SOD123F Product overview: B140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140S1F-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD123F Product overview: B140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B140S1F-7 - 862928-B140S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B140S1F-7
862928-B140S1F-7
Diodes, Rectifiers - Single - B140S1F-7 862928-B140S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 862928-B140S1F-7 Features: Diode Schottky 40 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: B140 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B140S1F-7-ND, -B140S1F-7DITR, -B140S1F-7DIDKR, B140S1F-7DIDKR, B140S1F-7DITR, B140S1F-7DICT, -B140S1F-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 862928-B140S1F-7
Features: Diode Schottky 40 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: B140
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B140S1F-7-ND, -B140S1F-7DITR, -B140S1F-7DIDKR, B140S1F-7DIDKR, B140S1F-7DITR, B140S1F-7DICT, -B140S1F-7DICT

Buy Now Datasheet
Single Diodes - 31-B140S1F-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140S1F-7DKR-ND
Single Diodes 31-B140S1F-7DKR-ND
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 31-B140S1F-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140S1F-7CT-ND
Single Diodes 31-B140S1F-7CT-ND
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 31-B140S1F-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140S1F-7TR-ND
Single Diodes 31-B140S1F-7TR-ND
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B140S1F-7
Schottky Diodes & Rectifiers B140S1F-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Single Diodes - B140S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B140S1F-7
Single Diodes B140S1F-7
DIODE SCHOTTKY 40V 1A SOD123F

DIODE SCHOTTKY 40V 1A SOD123F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B140S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B140S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers B140S1F-7
DIODE SCHOTTKY 40V 1A SOD123F

DIODE SCHOTTKY 40V 1A SOD123F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-B140S1F-7 862928-B140S1F-7 31-B140S1F-7DKR-ND B140S1F-7 B140S1F-7 B140S1F-7
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - B140S1F-7 Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123F SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Specs
Life Cycle Stage Active
VF 0.8500 volts
View Details
Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details