DIODE SCHOTTKY 40V 500MA SOD123 Product overview: B0540W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540W-7 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1150451-B0540W-7
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): CDBW0540-G; SD103AW-7-Fz; B0540W RH; B0540W-7;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 500MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-B0540W-7 | B0540WDITR-ND | 1150451-B0540W-7 | B0540W-7 |
| Product Name | Schottky 40V 500MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - B0540W-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123 |