V-Ref Adjustable 1.24V to 18V 100mA 3-Pin SOT-23 T/R Automotive AEC-Q100 Product overview: AZ9431BQSA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.24V, 18V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 1.24V, 18V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ9431BQSA-7 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ SOT23
IC VREF SHUNT ADJ 1% SOT23
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23
Voltage References VREG Shunt Regulator
VOLTAGE REFERENCE, 1.24-18V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 1% SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AZ9431BQSA-7 | 31-AZ9431BQSA-7CT-ND | AZ9431BQSA-7 | AZ9431BQSA-7 | 28AK6004 | AZ9431BQSA-7 |
| Product Name | Automotive 1.24V 18V 100mA Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference, 1.24-18V, Sot-23 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; Reel | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 20 ppm/C | 20 ppm/C | ||||
| VIN | 20 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |