DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GTR-G AZ75232GTR-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722358-AZ75232GTR-G Manufacturer Homepage: www.diodes.com Reference case: TSSOP20 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722358-AZ75232GTR-G Manufacturer Homepage: www.diodes.com Reference case: TSSOP20 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GTR-G - 722358-AZ75232GTR-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GTR-G
722358-AZ75232GTR-G
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GTR-G 722358-AZ75232GTR-G
Manufacturer: Diodes Incorporated Win Source Part Number: 722358-AZ75232GTR-G Manufacturer Homepage: www.diodes.com Reference case: TSSOP20 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 722358-AZ75232GTR-G
Manufacturer Homepage: www.diodes.com
Reference case: TSSOP20
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 710-AZ75232GTR-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-AZ75232GTR-G
Interface Transceiver IC 710-AZ75232GTR-G
Product overview: AZ75232GTR-G from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232GTR-G can be used for catalog matching and distributor lookup.

Product overview: AZ75232GTR-G from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232GTR-G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 722358-AZ75232GTR-G 710-AZ75232GTR-G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GTR-G Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7008X-A3-T-1 - 077618-ADM7008X-A3-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Package Type QFP; PG-BFQFP-128
View Details
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1907217 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details