IC TRANSCEIVER FULL 3/5 20TSSOP Product overview: AZ75232GTR-E1 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232GTR-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 048765-AZ75232GTR-E1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V, 7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 3/5 20TSSOP
RS-232 Interface IC Multi RS-232 3 DRVR 5 RCVR 120kBit
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-AZ75232GTR-E1 | 048765-AZ75232GTR-E1 | AZ75232GTR-E1 | AZ75232GTR-E1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GTR-E1 | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V, 7.5V ~ 15V | Other; 4.5 V ~ 5.5 V~ 7.5 V ~ 15 V | 1.5V; Other | |
| Data Rate | 120 kbps | 120 kbps |