DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GSTR-E1 AZ75232GSTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048764-AZ75232GSTR-E 1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V, 7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048764-AZ75232GSTR-E 1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V, 7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GSTR-E1 - 048764-AZ75232GSTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GSTR-E1
048764-AZ75232GSTR-E1
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GSTR-E1 048764-AZ75232GSTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 048764-AZ75232GSTR-E 1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V, 7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 048764-AZ75232GSTR-E1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V, 7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-AZ75232GSTR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-AZ75232GSTR-E1
Interface Transceiver IC 710-AZ75232GSTR-E1
IC TRANSCEIVER FULL 3/5 20SSOP Product overview: AZ75232GSTR-E1 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232GSTR-E1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 20SSOP Product overview: AZ75232GSTR-E1 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232GSTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AZ75232GSTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AZ75232GSTR-E1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AZ75232GSTR-E1
IC TRANSCEIVER FULL 3/5 20SSOP

IC TRANSCEIVER FULL 3/5 20SSOP

Supplier's Site
RS-232 Interface IC - AZ75232GSTR-E1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-232 Interface IC
AZ75232GSTR-E1
RS-232 Interface IC AZ75232GSTR-E1
RS-232 Interface IC Multi RS-232 3 DRVR 5 RCVR 120kBit

RS-232 Interface IC Multi RS-232 3 DRVR 5 RCVR 120kBit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 048764-AZ75232GSTR-E1 710-AZ75232GSTR-E1 AZ75232GSTR-E1 AZ75232GSTR-E1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AZ75232GSTR-E1 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V~ 7.5 V ~ 15 V Other; 4.5V ~ 5.5V, 7.5V ~ 15V 1.5V; Other
Data Rate 120 kbps 120 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 216310 - RS Components, Ltd.
Specs
Technology PCI Express
Device Type Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Interface - Sensor and Detector Interfaces - AD9849AKST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers