DIODES Incorporated Interface Transceiver IC AZ75232AGTR-G1

Description
IC DRIVER RECEIVER 20TSSOP Product overview: AZ75232AGTR-G1 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232AGTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRIVER RECEIVER 20TSSOP Product overview: AZ75232AGTR-G1 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232AGTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-AZ75232AGTR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-AZ75232AGTR-G1
Interface Transceiver IC 710-AZ75232AGTR-G1
IC DRIVER RECEIVER 20TSSOP Product overview: AZ75232AGTR-G1 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232AGTR-G1 can be used for catalog matching and distributor lookup.

IC DRIVER RECEIVER 20TSSOP Product overview: AZ75232AGTR-G1 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZ75232AGTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232AGTR-G1 - 752030-AZ75232AGTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232AGTR-G1
752030-AZ75232AGTR-G1
Interface - Interface - Drivers, Receivers, Transceivers - AZ75232AGTR-G1 752030-AZ75232AGTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 752030-AZ75232AGTR-G 1 Manufacturer Homepage: www.diodes.com Reference case: TSSOP-20 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 752030-AZ75232AGTR-G1
Manufacturer Homepage: www.diodes.com
Reference case: TSSOP-20
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AZ75232AGTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AZ75232AGTR-G1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AZ75232AGTR-G1
IC DRIVER RECEIVER 20TSSOP

IC DRIVER RECEIVER 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-AZ75232AGTR-G1 752030-AZ75232AGTR-G1 AZ75232AGTR-G1
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AZ75232AGTR-G1 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Quad buffer/line driver; 3-state - 74AHC125BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers