DIODES Incorporated PMIC - PMIC - Supervisors - AZ7025RTR-E1 AZ7025RTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048757-AZ7025RTR-E1 Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048757-AZ7025RTR-E1 Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AZ7025RTR-E1 - 048757-AZ7025RTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AZ7025RTR-E1
048757-AZ7025RTR-E1
PMIC - PMIC - Supervisors - AZ7025RTR-E1 048757-AZ7025RTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 048757-AZ7025RTR-E1 Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 048757-AZ7025RTR-E1
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT89 Voltage Supervisor IC
691-AZ7025RTR-E1
SOT89 Voltage Supervisor IC 691-AZ7025RTR-E1
IC SUPERVISOR 1 CHANNEL SOT89 Product overview: AZ7025RTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7025RTR-E1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT89 Product overview: AZ7025RTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7025RTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
AZ7025RTR-E1
Supervisory Circuits AZ7025RTR-E1
Supervisory Circuits Reset Volt Detector 300uA 50mV 1 to 5.5V

Supervisory Circuits Reset Volt Detector 300uA 50mV 1 to 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - AZ7025RTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
AZ7025RTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors AZ7025RTR-E1
IC SUPERVISOR 1 CHANNEL SOT89

IC SUPERVISOR 1 CHANNEL SOT89

Supplier's Site
PMIC - Supervisors - AZ7025RTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AZ7025RTR-E1
PMIC - Supervisors AZ7025RTR-E1
IC SUPERVISOR 1 CHANNEL SOT89

IC SUPERVISOR 1 CHANNEL SOT89

Supplier's Site Datasheet
Supervisors - AZ7025RTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AZ7025RTR-E1
Supervisors AZ7025RTR-E1
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 048757-AZ7025RTR-E1 691-AZ7025RTR-E1 AZ7025RTR-E1 AZ7025RTR-E1 AZ7025RTR-E1 AZ7025RTR-E1
Product Name PMIC - PMIC - Supervisors - AZ7025RTR-E1 SOT89 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low; Active High Open Drain; Open Drain or Open Collector Open Drain
Type SOT-89 Tape & Reel (TR) TO-243AA TO-243AA
Threshold 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details