The AZ7023RTR-E1 is an under voltage detector from the AZ70XX series, designed to monitor power supplies with low power consumption. It features a built-in voltage threshold of 2.3V, making it suitable for applications requiring precise voltage monitoring. The device operates with a typical current consumption of 300µA and a minimum operating voltage for output resetting of 0.8V. It includes built-in hysteresis of 50mV to prevent erratic behavior due to noise. This component is available in a SOT-89 package and is rated for an extended temperature range of -40 to 85°C. Typical applications include low battery voltage detection, power fail indication, processor reset generation, and battery backup control. The AZ7023RTR-E1 is compliant with RoHS standards, indicated by the "E1" suffix in its part number.
Manufacturer: Diodes Incorporated
Win Source Part Number: 048755-AZ7023RTR-E1
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT89 Product overview: AZ7023RTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7023RTR-E1 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT89
IC SUPERVISOR 1 CHANNEL SOT89
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisory Circuits Reset Generator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 048755-AZ7023RTR-E1 | 691-AZ7023RTR-E1 | AZ7023RTR-E1 | AZ7023RTR-E1 | AZ7023RTR-E1 | AZ7023RTR-E1 |
| Product Name | PMIC - PMIC - Supervisors - AZ7023RTR-E1 | SOT89 Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-89 | Tape & Reel (TR) | TO-243AA | TO-243AA | ||
| Threshold | 2.3 volts | 2.3 volts | 2.3 volts | 2.3 volts |