DIODES Incorporated Precision Voltage Reference IC AZ574ZTR-G1

Description
IC VREF SHUNT ADJ TO92-2 Product overview: AZ574ZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ574ZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ TO92-2 Product overview: AZ574ZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ574ZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-AZ574ZTR-G1
Precision Voltage Reference IC 693-AZ574ZTR-G1
IC VREF SHUNT ADJ TO92-2 Product overview: AZ574ZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ574ZTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ TO92-2 Product overview: AZ574ZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ574ZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AZ574ZTR-G1 - 1021262-AZ574ZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ574ZTR-G1
1021262-AZ574ZTR-G1
PMIC - PMIC - Voltage Reference - AZ574ZTR-G1 1021262-AZ574ZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1021262-AZ574ZTR-G1 Packaging: AMMO PACKAGE Mounting: Through Hole Output Type: Adjustable Reference Type: Shunt Output Current: 30mA Current - Cathode: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: TO-92-2 Nominal Output Voltage (Min/Fixed): 31V Maximum Output Voltage: 35V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021262-AZ574ZTR-G1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: TO-92-2
Nominal Output Voltage (Min/Fixed): 31V
Maximum Output Voltage: 35V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - AZ574ZTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ574ZTR-G1
PMIC - Voltage Reference AZ574ZTR-G1
IC VREF SHUNT ADJ TO92-2

IC VREF SHUNT ADJ TO92-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AZ574ZTR-G1 1021262-AZ574ZTR-G1 AZ574ZTR-G1
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AZ574ZTR-G1 PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - AD780ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - UPC1093T-E1-A - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; TO-243AA
View Details