IC REG BUCK 5V 200MA DL 16SO
IC REG BUCK 5V 200MA DL 16SO
Buck Switching Regulator IC Positive Fixed 5V 2 Output 200mA 16-SOIC (0.154", 3.90mm Width)
Switching Controllers Pulse Width Mod Ctrl 4.95V 200mA SMPS
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ494CUMTR-E1 | AZ494CUMTR-E1 | AZ494CUMTR-E1 | AZ494CUMTR-E1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers |
| Package Type | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 5 volts | 5 to ? volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |