Buck Switching Regulator IC Positive Fixed 4.95V 2 Output 200mA 16-SOIC (0.154", 3.90mm Width)
IC REG BUCK 4.95V 200MA DL 16SO
Switching Controllers PWM 200mA 40Vcc 250mA -0.3 to 3.0
IC REG BCK 4.95V 200MA DL 16SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ494AUM-E1 | AZ494AUM-E1 | AZ494AUM-E1 | AZ494AUM-E1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 4.95 to ? volts | 4.95 volts |