IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AZ432BRTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ432BRTR-E1 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.25V 18VV ±1% 100mA SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 048751-AZ432BRTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-89
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Voltage References Adj Prec Shunt Reg 1.25V to 18V 3mV
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT 18V 1% SOT89
IC VREF SHUNT ADJ 1% SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AZ432BRTR-E1 | AZ432BRTR-E1DI-ND | 048751-AZ432BRTR-E1 | AZ432BRTR-E1 | AZ432BRTR-E1 | 233-AZ432BRTR-E1 | AZ432BRTR-E1 |
| Product Name | SOT89 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - AZ432BRTR-E1 | Voltage References | PMIC - Voltage Reference | IC VREF SHUNT 18V 1% SOT89 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Shunt | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; SOT-89 | Other; TO-243AA | Other; TO-243AA | ||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | 20 ppm/C | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |