IC VREF SHUNT ADJ 0.5% TO92 Product overview: AZ432AZTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ432AZTR-E1 can be used for catalog matching and distributor lookup.
Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150325-AZ432AZTR-E1
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.25V 18VV ±0.5% 100mA TO-92
VOLTAGE REFERENCE, 1.25-18V, TO-92 ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 0.5% TO92
IC VREF SHUNT ADJ TO92
Voltage References Adj Prec Shunt Reg 1.25V to 18V 3mV
IC VREF SHUNT ADJ 0.5% TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AZ432AZTR-E1 | 1150325-AZ432AZTR-E1 | AZ432AZTR-E1DITB-ND | 28AK5999 | AZ432AZTR-E1 | 233-AZ432AZTR-E1 | AZ432AZTR-E1 | AZ432AZTR-E1 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - AZ432AZTR-E1 | Voltage Reference | Voltage Reference, 1.25-18V, To-92 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT ADJ TO92 | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Shunt | |||||
| Package Type | Other; Tape & Box (TB) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | ||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |