DIODES Incorporated Voltage Reference AZ432ANTR-E1

Description
Shunt Voltage Reference IC Adjustable 1.25V 18 VV ±0.5% 100 mA SOT-23-3
Description
Shunt Voltage Reference IC Adjustable 1.25V 18 VV ±0.5% 100 mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AZ432ANTR-E1 is a low voltage adjustable precision shunt voltage reference IC from Quarktwin Technology Ltd. It provides a programmable output voltage range from 1.25V to 18V, making it suitable for various applications including switching power supplies, chargers, and PC motherboards. The device features a low temperature coefficient of 20 PPM/°C and a typical output noise level, ensuring stable performance across its operating range of -40 to +125°C. It supports a high sink current capacity from 0.1mA to 100mA and has low dynamic output resistance of 0.05,Ѷ. The AZ432ANTR-E1 is available in a SOT-23 package and offers voltage tolerances of 0.5% and 1.0%. This product is particularly beneficial for applications requiring precise voltage regulation and thermal stability.

Datasheet Summary
Powered by GS/AI

The AZ432ANTR-E1 is a low voltage adjustable precision shunt voltage reference IC from Quarktwin Technology Ltd. It provides a programmable output voltage range from 1.25V to 18V, making it suitable for various applications including switching power supplies, chargers, and PC motherboards. The device features a low temperature coefficient of 20 PPM/°C and a typical output noise level, ensuring stable performance across its operating range of -40 to +125°C. It supports a high sink current capacity from 0.1mA to 100mA and has low dynamic output resistance of 0.05,Ѷ. The AZ432ANTR-E1 is available in a SOT-23 package and offers voltage tolerances of 0.5% and 1.0%. This product is particularly beneficial for applications requiring precise voltage regulation and thermal stability.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ432ANTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
AZ432ANTR-E1
Voltage Reference AZ432ANTR-E1
Shunt Voltage Reference IC Adjustable 1.25V 18 VV ±0.5% 100 mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.25V 18 VV ±0.5% 100 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AZ432ANTR-E1
Product Name Voltage Reference
Type TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details