DIODES Incorporated Voltage Reference AZ431LBZTR-G1

Description
IC VREF SHUNT ADJ 1% TO92
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 1% TO92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 31-AZ431LBZTR-G1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AZ431LBZTR-G1CT-ND
Voltage Reference 31-AZ431LBZTR-G1CT-ND
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Buy Now Datasheet
Voltage Reference - 31-AZ431LBZTR-G1TB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AZ431LBZTR-G1TB-ND
Voltage Reference 31-AZ431LBZTR-G1TB-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA TO-92

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA TO-92

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AZ431LBZTR-G1
Precision Voltage Reference IC 693-AZ431LBZTR-G1
IC VREF SHUNT ADJ 1% TO92 Product overview: AZ431LBZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431LBZTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% TO92 Product overview: AZ431LBZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431LBZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AZ431LBZTR-G1 - 199563-AZ431LBZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ431LBZTR-G1
199563-AZ431LBZTR-G1
PMIC - PMIC - Voltage Reference - AZ431LBZTR-G1 199563-AZ431LBZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199563-AZ431LBZTR-G1 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 199563-AZ431LBZTR-G1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - AZ431LBZTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ431LBZTR-G1
PMIC - Voltage Reference AZ431LBZTR-G1
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AZ431LBZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AZ431LBZTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AZ431LBZTR-G1
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AZ431LBZTR-G1
Voltage References AZ431LBZTR-G1
Voltage References Adj Prec Shunt Reg 1.24V to 18V 3mV

Voltage References Adj Prec Shunt Reg 1.24V to 18V 3mV

Buy Now Datasheet
IC VREF SHUNT 18V 1% TO92 - 233-AZ431LBZTR-G1 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 18V 1% TO92
233-AZ431LBZTR-G1
IC VREF SHUNT 18V 1% TO92 233-AZ431LBZTR-G1
IC VREF SHUNT 18V 1% TO92

IC VREF SHUNT 18V 1% TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 31-AZ431LBZTR-G1CT-ND 693-AZ431LBZTR-G1 199563-AZ431LBZTR-G1 AZ431LBZTR-G1 AZ431LBZTR-G1 AZ431LBZTR-G1 233-AZ431LBZTR-G1
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AZ431LBZTR-G1 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References IC VREF SHUNT 18V 1% TO92
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Cut Tape (CT) TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR445ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details