DIODES Incorporated Voltage Reference AZ431LBNTR-E1

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ431LBNTR-E1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431LBNTR-E1DITR-ND
Voltage Reference AZ431LBNTR-E1DITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AZ431LBNTR-E1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431LBNTR-E1DIDKR-ND
Voltage Reference AZ431LBNTR-E1DIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AZ431LBNTR-E1 - 048747-AZ431LBNTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ431LBNTR-E1
048747-AZ431LBNTR-E1
PMIC - PMIC - Voltage Reference - AZ431LBNTR-E1 048747-AZ431LBNTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 048747-AZ431LBNTR-E1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 80μA Family Name: AZ431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): SC431LCSK-.5TR; SC431LCSK-.5TRT; SC431LCSK-1TRT; Introduction Date: October 15, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 048747-AZ431LBNTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 80μA
Family Name: AZ431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): SC431LCSK-.5TR; SC431LCSK-.5TRT; SC431LCSK-1TRT;
Introduction Date: October 15, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AZ431LBNTR-E1
SOT23 Precision Voltage Reference IC 693-AZ431LBNTR-E1
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: AZ431LBNTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431LBNTR-E1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-3 Product overview: AZ431LBNTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431LBNTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AZ431LBNTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AZ431LBNTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AZ431LBNTR-E1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Voltage Reference, 1.24-18V, Sot-23 Rohs Compliant Diodes Inc. - 28AK5995 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 1.24-18V, Sot-23 Rohs Compliant Diodes Inc.
28AK5995
Voltage Reference, 1.24-18V, Sot-23 Rohs Compliant Diodes Inc. 28AK5995
VOLTAGE REFERENCE, 1.24-18V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 1.24-18V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AZ431LBNTR-E1
Voltage References AZ431LBNTR-E1
Voltage References Adj Prec Shunt Reg 1.24V to 18V 3mV

Voltage References Adj Prec Shunt Reg 1.24V to 18V 3mV

Buy Now Datasheet
Power Supply Chip >> Voltage References - AZ431LBNTR-E1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
AZ431LBNTR-E1
Power Supply Chip >> Voltage References AZ431LBNTR-E1
1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

1.24V~18V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - AZ431LBNTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ431LBNTR-E1
PMIC - Voltage Reference AZ431LBNTR-E1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AZ431LBNTR-E1DITR-ND 048747-AZ431LBNTR-E1 693-AZ431LBNTR-E1 AZ431LBNTR-E1 28AK5995 AZ431LBNTR-E1 AZ431LBNTR-E1 AZ431LBNTR-E1
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AZ431LBNTR-E1 SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, 1.24-18V, Sot-23 Rohs Compliant Diodes Inc. Voltage References Power Supply Chip >> Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 1 % 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BZ-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details