DIODES Incorporated Voltage Reference AZ431BR-ATRE1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.8% 100 mA SOT-89-3
Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.8% 100 mA SOT-89-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AZ431BR-ATRE1 is a three-terminal adjustable shunt regulator designed for precision voltage reference applications. It offers an adjustable output voltage range from 2.5V to 36V, making it suitable for various applications including switching power supplies and chargers. The device features a low temperature coefficient of 20 PPM/°C and a typical output noise that enhances its stability under capacitive load. It can sink current from 1mA to 100mA and operates over a wide temperature range of -40°C to +125°C. The AZ431BR-ATRE1 is available in a SOT-89 package and is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. With a voltage tolerance of ±0.8%, this component is ideal for engineers seeking reliable voltage regulation in their designs.

Datasheet Summary
Powered by GS/AI

The AZ431BR-ATRE1 is a three-terminal adjustable shunt regulator designed for precision voltage reference applications. It offers an adjustable output voltage range from 2.5V to 36V, making it suitable for various applications including switching power supplies and chargers. The device features a low temperature coefficient of 20 PPM/°C and a typical output noise that enhances its stability under capacitive load. It can sink current from 1mA to 100mA and operates over a wide temperature range of -40°C to +125°C. The AZ431BR-ATRE1 is available in a SOT-89 package and is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. With a voltage tolerance of ±0.8%, this component is ideal for engineers seeking reliable voltage regulation in their designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ431BR-ATRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
AZ431BR-ATRE1
Voltage Reference AZ431BR-ATRE1
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.8% 100 mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.8% 100 mA SOT-89-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AZ431BR-ATRE1
Product Name Voltage Reference
Type TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details