The AZ431BN-ATRG1 is a three-terminal adjustable shunt regulator designed for precision voltage reference applications. It allows for output voltage adjustment between 2.5V and 36V, making it suitable for various applications such as switching power supplies and chargers. The device features a low temperature coefficient of 20 PPM/°C and a typical output noise level, ensuring stable performance across a wide operating temperature range of -40°C to +125°C. It can sink current from 1mA to 100mA and is available in multiple lead-free package options, including SOT23, SOT89, and TO92. The AZ431BN-ATRG1 is offered with a voltage tolerance of ±0.8%, providing reliable performance for engineers seeking a versatile voltage reference solution.
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.8% 100 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AZ431BN-ATRG1 |
| Product Name | Voltage Reference |
| Type | TO-236-3, SC-59, SOT-23-3 |