Shunt Voltage Reference IC Adjustable 2.5V 18VV ±0.4% 100mA TO-92
IC VREF SHUNT ADJ 0.4% TO92 Product overview: AZ431AZ-BE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431AZ-BE1 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.4% TO92
IC VREF SHUNT ADJ 0.4% TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-AZ431AZ-BE1-ND | 693-AZ431AZ-BE1 | AZ431AZ-BE1 | AZ431AZ-BE1 |
| Product Name | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bulk | TO-92 | |
| TC | 20 ppm/C | 20 ppm/C | ||
| Accuracy | 0.4000 % |