DIODES Incorporated Voltage Reference AZ431AZ-AE1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ431AZ-AE1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431AZ-AE1DI-ND
Voltage Reference AZ431AZ-AE1DI-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AZ431AZ-AE1
Precision Voltage Reference IC 693-AZ431AZ-AE1
IC VREF SHUNT ADJ 0.4% TO92 Product overview: AZ431AZ-AE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431AZ-AE1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.4% TO92 Product overview: AZ431AZ-AE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431AZ-AE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AZ431AZ-AE1 - 048741-AZ431AZ-AE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ431AZ-AE1
048741-AZ431AZ-AE1
PMIC - PMIC - Voltage Reference - AZ431AZ-AE1 048741-AZ431AZ-AE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048741-AZ431AZ-AE1 Packaging: Bulk Mounting: Through Hole Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 048741-AZ431AZ-AE1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - AZ431AZ-AE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ431AZ-AE1
PMIC - Voltage Reference AZ431AZ-AE1
IC VREF SHUNT ADJ 0.4% TO92

IC VREF SHUNT ADJ 0.4% TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AZ431AZ-AE1
Voltage References AZ431AZ-AE1
Voltage References 3-Term Adj Shunt 2.5V to 36V 4.5mV

Voltage References 3-Term Adj Shunt 2.5V to 36V 4.5mV

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AZ431AZ-AE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AZ431AZ-AE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AZ431AZ-AE1
IC VREF SHUNT ADJ 0.4% TO92

IC VREF SHUNT ADJ 0.4% TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AZ431AZ-AE1DI-ND 693-AZ431AZ-AE1 048741-AZ431AZ-AE1 AZ431AZ-AE1 AZ431AZ-AE1 AZ431AZ-AE1
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AZ431AZ-AE1 PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) Other; Bulk TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA)
TC 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 0.4000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
8 suppliers
PMIC - Voltage Reference - ADR421AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.6000 mA
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details