DIODES Incorporated Voltage Reference AZ431AN-BTRE1

Description
Shunt Voltage Reference IC Adjustable 2.5V 18VV ±0.4% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 18VV ±0.4% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ431AN-BTRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431AN-BTRE1-ND
Voltage Reference AZ431AN-BTRE1-ND
Shunt Voltage Reference IC Adjustable 2.5V 18VV ±0.4% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 18VV ±0.4% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AZ431AN-BTRE1
SOT23 Precision Voltage Reference IC 693-AZ431AN-BTRE1
IC VREF SHUNT ADJ 0.4% SOT23 Product overview: AZ431AN-BTRE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431AN-BTRE1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.4% SOT23 Product overview: AZ431AN-BTRE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431AN-BTRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AZ431AN-BTRE1 - 010593-AZ431AN-BTRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ431AN-BTRE1
010593-AZ431AN-BTRE1
PMIC - PMIC - Voltage Reference - AZ431AN-BTRE1 010593-AZ431AN-BTRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 010593-AZ431AN-BTRE1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010593-AZ431AN-BTRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AZ431AN-BTRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AZ431AN-BTRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AZ431AN-BTRE1
IC VREF SHUNT ADJ 0.4% SOT23

IC VREF SHUNT ADJ 0.4% SOT23

Supplier's Site
PMIC - Voltage Reference - AZ431AN-BTRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ431AN-BTRE1
PMIC - Voltage Reference AZ431AN-BTRE1
IC VREF SHUNT ADJ 0.4% SOT23

IC VREF SHUNT ADJ 0.4% SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AZ431AN-BTRE1
Voltage References AZ431AN-BTRE1
Voltage References VREG Shunt Regulator

Voltage References VREG Shunt Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AZ431AN-BTRE1-ND 693-AZ431AN-BTRE1 010593-AZ431AN-BTRE1 AZ431AN-BTRE1 AZ431AN-BTRE1 AZ431AN-BTRE1
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AZ431AN-BTRE1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 0.4000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD2702SD - Lingto Electronic Limited
Specs
Package Type DIP
IQ 17 mA
View Details
300nA NanoPower Voltage References - ISL21080CIH330Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3 volts
TC 50 ppm/C
View Details
7 suppliers