DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AZ4052MTR-G1 AZ4052MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199558-AZ4052MTR-G1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 70MHz Crosstalk: -120dB @ 1kHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Max On Resistance: 110 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 10 V Max Switch Time (Ton,Toff): 81ns, 48ns Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199558-AZ4052MTR-G1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 70MHz Crosstalk: -120dB @ 1kHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Max On Resistance: 110 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 10 V Max Switch Time (Ton,Toff): 81ns, 48ns Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AZ4052MTR-G1 - 199558-AZ4052MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AZ4052MTR-G1
199558-AZ4052MTR-G1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AZ4052MTR-G1 199558-AZ4052MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199558-AZ4052MTR-G1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 70MHz Crosstalk: -120dB @ 1kHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Max On Resistance: 110 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 10 V Max Switch Time (Ton,Toff): 81ns, 48ns Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 199558-AZ4052MTR-G1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 70MHz
Crosstalk: -120dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Max On Resistance: 110 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 10 V
Max Switch Time (Ton,Toff): 81ns, 48ns
Max Leakage Current (IS off): 2μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - AZ4052MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
AZ4052MTR-G1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers AZ4052MTR-G1
IC MUX/DEMUX DUAL 4CH 16SOIC

IC MUX/DEMUX DUAL 4CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 199558-AZ4052MTR-G1 AZ4052MTR-G1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AZ4052MTR-G1 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers