LDO Voltage Regulators 1.5A Ultra Low Drop 0.375V 65dB ADJ
IC REG LINEAR 3.3V 1.5A TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-5
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ39151D5-3.3TRE1 | AZ39151D5-3.3TRE1 | AZ39151D5-3.3TRE1 |
| Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | ||
| IOUT | 1.5 amps | 1.5 amps | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Life Cycle Stage | Removed; Obsolete |